TDK U.S.A. Corporation Fixed Inductors CPL2512T2R2M

Description
2.2µH Shielded Wirewound Inductor 900mA 175.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 900mA 175.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4172-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4172-2-ND
Fixed Inductors 445-4172-2-ND
2.2µH Shielded Wirewound Inductor 900mA 175.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 900mA 175.5mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 900MA 175.5 MOHM Inductor and Choke - 71-CPL2512T2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 900MA 175.5 MOHM Inductor and Choke
71-CPL2512T2R2M
2.2UH 900MA 175.5 MOHM Inductor and Choke 71-CPL2512T2R2M
FIXED IND 2.2UH 900MA 175.5 MOHM Product overview: CPL2512T2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 900MA, 175.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 900MA, 175.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CPL2512T2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 900MA 175.5 MOHM Product overview: CPL2512T2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 900MA, 175.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 900MA, 175.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CPL2512T2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4172-2-ND 71-CPL2512T2R2M
Product Name Fixed Inductors 2.2UH 900MA 175.5 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details