Manufacturer: TDK Corporation
Win Source Part Number: 771743-CPL2512T100M
Series: CPL
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 300mA
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 300mA
Part Status: Obsolete(EOL)
Family Name: CPL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.17 Ohm Max
Dimension: 0.098" L x 0.059" W (2.50mm x 1.50mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): NPIS20LS100MTRF; ELLYFJ100M; ELJPC100KF; 1008PT-103M;
Introduction Date: July 04, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
FIXED IND 10UH 300MA 1.17OHM SMD Product overview: CPL2512T100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 1.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 1.17OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CPL2512T100M can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 300mA 1.17Ohm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 771743-CPL2512T100M | 71-CPL2512T100M | 445-4176-2-ND |
| Product Name | Fixed Inductors - CPL2512T100M | SMD 10UH 300MA 1.17OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |