TDK U.S.A. Corporation Fixed Inductors CPL2508T3R3M

Description
3.3µH Shielded Wirewound Inductor 500mA 468mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 500mA 468mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6147-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6147-1-ND
Fixed Inductors 445-6147-1-ND
3.3µH Shielded Wirewound Inductor 500mA 468mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 500mA 468mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6147-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6147-2-ND
Fixed Inductors 445-6147-2-ND
3.3µH Shielded Wirewound Inductor 500mA 468mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 500mA 468mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6147-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details