FIXED IND 2.2UH 700MA 214.5 MOHM Product overview: CPL2508T2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 214.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 214.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CPL2508T2R2M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 867142-CPL2508T2R2M
Series: CPL
Operating Temperature Range: -40°C ~ 105°C
Features: 2.2 µH Shielded Wirewound Inductor 700 mA 214.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-6146-1, 445-6146-2, 445-6146-6
2.2µH Shielded Wirewound Inductor 700mA 214.5mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CPL2508T2R2M | 867142-CPL2508T2R2M | 445-6146-2-ND |
| Product Name | 2.2UH 700MA 214.5 MOHM Inductor and Choke | Fixed Inductors - CPL2508T2R2M | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Inductance Range | 2.2 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |