Enclosed, Conformal Coated AC DC Converters 1 Output 28V 18A 90 ~ 265 VAC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 504W, 18A, 28V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:28V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Height:54.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 285-CPFE500F-28-NL-C-ND | 12T3235 |
| Product Name | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 504W, 18A, 28V; Power Supply Approvals Tdk-Lambda |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| AC Input Voltage | 90.0 to 265.0 volts | |
| Regulatory Compliance | RoHS Compliant |