TDK-Lambda Americas Inc. Baseplate-cooled 500W AC-DC power supplies CPFE500F-28-DL-C

Description
Based on TDK-Lambda's PFE series of power modules, these 500 AC-DC power supplies feature baseplate cooling. The CPFE series can operate in harsh environments where no fan cooling is permitted. The power supply is available with protective coating to protect against the ingress of dust, moisture and other contaminants making the product ideal for harsh, dusty or outdoor applications. The units conform to MIL STD 461/462D CE102 EMC specifications for defence applications. Features Universal Input Baseplate cooled No fan required High Efficiency Protective coating option No minimum load 2 Year Warranty Applications for this product General Purpose Industrial Broadcast / Communications / Professional Audio LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet
Description
Based on TDK-Lambda's PFE series of power modules, these 500 AC-DC power supplies feature baseplate cooling. The CPFE series can operate in harsh environments where no fan cooling is permitted. The power supply is available with protective coating to protect against the ingress of dust, moisture and other contaminants making the product ideal for harsh, dusty or outdoor applications. The units conform to MIL STD 461/462D CE102 EMC specifications for defence applications. Features Universal Input Baseplate cooled No fan required High Efficiency Protective coating option No minimum load 2 Year Warranty Applications for this product General Purpose Industrial Broadcast / Communications / Professional Audio LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseplate-cooled 500W AC-DC power supplies - CPFE500F-28-DL-C - TDK-Lambda Europe GmbH
Achern, Germany
Baseplate-cooled 500W AC-DC power supplies
CPFE500F-28-DL-C
Baseplate-cooled 500W AC-DC power supplies CPFE500F-28-DL-C
Based on TDK-Lambda's PFE series of power modules, these 500 AC-DC power supplies feature baseplate cooling. The CPFE series can operate in harsh environments where no fan cooling is permitted. The power supply is available with protective coating to protect against the ingress of dust, moisture and other contaminants making the product ideal for harsh, dusty or outdoor applications. The units conform to MIL STD 461/462D CE102 EMC specifications for defence applications. Features Universal Input Baseplate cooled No fan required High Efficiency Protective coating option No minimum load 2 Year Warranty Applications for this product General Purpose Industrial Broadcast / Communications / Professional Audio LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment

Based on TDK-Lambda's PFE series of power modules, these 500 AC-DC power supplies feature baseplate cooling. The CPFE series can operate in harsh environments where no fan cooling is permitted. The power supply is available with protective coating to protect against the ingress of dust, moisture and other contaminants making the product ideal for harsh, dusty or outdoor applications. The units conform to MIL STD 461/462D CE102 EMC specifications for defence applications.

Features

  • Universal Input
  • Baseplate cooled
  • No fan required
  • High Efficiency
  • Protective coating option
  • No minimum load
  • 2 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
  • Commercial Aerospace
  • Rugged / Harsh Environment
Supplier's Site Datasheet
AC DC Converters - 285-CPFE500F-28-DL-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CPFE500F-28-DL-C-ND
AC DC Converters 285-CPFE500F-28-DL-C-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 28V 18A 90 ~ 265 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 28V 18A 90 ~ 265 VAC Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number CPFE500F-28-DL-C 285-CPFE500F-28-DL-C-ND
Product Name Baseplate-cooled 500W AC-DC power supplies AC DC Converters
Type DC Power Supply AC/DC Converter; 1
DC Output Voltage 28.0 volts
DC Output Current 18 amps
DC Output Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details