TDK-Lambda Americas Inc. AC DC Converters CPFE500F-24-NL-C

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 18A 90 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 18A 90 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-CPFE500F-24-NL-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CPFE500F-24-NL-C-ND
AC DC Converters 285-CPFE500F-24-NL-C-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 18A 90 ~ 265 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 24V 18A 90 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 504W, 18A, 24V; Power Supply Approvals Tdk-Lambda - 12T3234 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 504W, 18A, 24V; Power Supply Approvals Tdk-Lambda
12T3234
Ac-Dc Converter, Enclosed, 1 O/p, 504W, 18A, 24V; Power Supply Approvals Tdk-Lambda 12T3234
AC-DC CONVERTER, ENCLOSED, 1 O/P, 504W, 18A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:24V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Height:54.5mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 504W, 18A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:24V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Height:54.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-CPFE500F-24-NL-C-ND 12T3234
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 504W, 18A, 24V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 90.0 to 265.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203S-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
240 W Single Phase Single Output Low Profile Power Supplies - PSP-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers