The baseplate cooled CPFE1000FI applications include harsh environments where cooling fans are not permitted. They are ideal for users who require a fully compliant power supply, but do not have the time or resources to develop a custom power-module based solution. Three compact package types are available – a low profile U-channel with or without a cover and as an open-frame PCB assembly. A standard I2C interface allows engineers to interrogate and monitor the product in remote applications.
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 12V 60A 90 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 12V, 60A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):720W; Input Voltage VAC:90V AC to 265V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CPFE1000FI-12 | CPFE1000FI-12 | 285-CPFE1000FI-12-ND | 78X4856 |
| Product Name | 720-1000W Conduction Cooled Power Supplies | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 12V, 60A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Open Frame | Open Frame | Open Frame | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts | 12.0 volts | |
| DC Output Current | 60 amps | 60 amps |