Based on TDK-Lambda's PFE series of power modules, these 1000W AC-DC power supplies feature baseplate cooling. The CPFE series can operate in harsh environments where no fan cooling is permitted. The power supply is available with protective coating to protect against the ingress of dust, moisture and other contaminants making the product ideal for harsh, dusty or outdoor applications.
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY; AC-DC, 115-230VAC, OUTPUT28V 36A,1008W
POWER SUPPLY, AC-DC, 28V, 36A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:28V; Output Current - Output 1:36A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CPFE1000F-28 | CPFE1000F-28 | 70177671 | 71T7468 |
| Product Name | Baseplate-cooled 1000W AC-DC power supplies | AC-DC Power Supplies | POWER SUPPLY; AC-DC, 115-230VAC, OUTPUT28V 36A,1008W | Power Supply, Ac-Dc, 28V, 36A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply | DC Power Supply |
| DC Output Voltage | 28.0 volts | 28.0 volts | 28.0 volts | 28.0 volts |
| DC Output Current | 36 amps | 36 amps | 36 amps | |
| DC Output Power | 1008 watts | 720 to 1000 watts | 1008 watts | |
| Ripple | 1 (2 below 0°C) % |