TDK-Lambda Americas Inc. DC-DC Converters CN30A110-15/CO

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CN30A110-15/CO is a 30W isolated DC-DC converter in the CN-A110 series, designed for 60 to 160V input and 15V output with a 13.5 to 16.5V adjustment range. It uses a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm and features remote sense, remote on/off, and PCB coating for EN50155 and IEC60571 compliance. The unit supports an operating temperature range of -40 to +100°C at the baseplate, meets IEC 61373 Category 1, Class B shock and vibration standards, and complies with IEC/UL/CSA/EN62368-1. Efficiency is 84% at 110V input. The /CO suffix indicates the PCB coating option, and all core specifications align with the CN30A110-15 model.

Datasheet Summary
Powered by GS/AI

The CN30A110-15/CO is a 30W isolated DC-DC converter in the CN-A110 series, designed for 60 to 160V input and 15V output with a 13.5 to 16.5V adjustment range. It uses a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm and features remote sense, remote on/off, and PCB coating for EN50155 and IEC60571 compliance. The unit supports an operating temperature range of -40 to +100°C at the baseplate, meets IEC 61373 Category 1, Class B shock and vibration standards, and complies with IEC/UL/CSA/EN62368-1. Efficiency is 84% at 110V input. The /CO suffix indicates the PCB coating option, and all core specifications align with the CN30A110-15 model.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CN30A110-15/CO - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CN30A110-15/CO
DC-DC Converters CN30A110-15/CO
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number CN30A110-15/CO
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-5kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-1kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details