TDK-Lambda Americas Inc. Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda CN300B110-13.8/T

Description
DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet
Description
DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda - 33AK4141 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda
33AK4141
Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda 33AK4141
DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm

DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK4141
Product Name Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-4005-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 7 amps
View Details
D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details