TDK-Lambda Americas Inc. Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda CN300B110-13.8/LC

Description
DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet
Description
DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda - 33AK4140 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda
33AK4140
Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda 33AK4140
DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm

DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK4140
Product Name Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details