TDK-Lambda Americas Inc. Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda CN300B110-12/LC

Description
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:
Datasheet
Description
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda - 33AK4136 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda
33AK4136
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda 33AK4136
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK4136
Product Name Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details