EPCOS AG TVS - TVS - Varistors, MOVs - CN2220S14EAUTOE2G2K2 CN2220S14EAUTOE2G2K2

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981806-CN2220S14EAUT OE2G2K2 Voltage Rating: 16 V Capacitance: 15 pF Categories: TVS - Varistors,MOVs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981806-CN2220S14EAUT OE2G2K2 Voltage Rating: 16 V Capacitance: 15 pF Categories: TVS - Varistors,MOVs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - CN2220S14EAUTOE2G2K2 - 981806-CN2220S14EAUTOE2G2K2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - CN2220S14EAUTOE2G2K2
981806-CN2220S14EAUTOE2G2K2
TVS - TVS - Varistors, MOVs - CN2220S14EAUTOE2G2K2 981806-CN2220S14EAUTOE2G2K2
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981806-CN2220S14EAUT OE2G2K2 Voltage Rating: 16 V Capacitance: 15 pF Categories: TVS - Varistors,MOVs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981806-CN2220S14EAUTOE2G2K2
Voltage Rating: 16 V
Capacitance: 15 pF
Categories: TVS - Varistors,MOVs
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 981806-CN2220S14EAUTOE2G2K2
Product Name TVS - TVS - Varistors, MOVs - CN2220S14EAUTOE2G2K2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data