The CN2220L8G is a multilayer varistor for transient voltage suppression, available in a 2220 case size. It has a maximum RMS operating voltage of 8 V, a DC voltage rating of 11 V, and a surge current capability of 1200 A (8/20 μs). The maximum energy absorption is 4200 mJ over 2 ms, with a power dissipation of 20 mW and a maximum operating temperature of +125 °C. The varistor voltage at 1 mA is 15 V, and the clamping voltage at 10 A is 30 V. The typical capacitance is 16,000 pF.
VARISTOR 15V 1.2KA 2220 Product overview: CN2220L8G from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CN2220L8G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-CN2220L8G |
| Product Name | 15V Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |