Manufacturer: EPCOS (TDK)
Win Source Part Number: 1162582-CN2220K30G
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 2220 (5750 Metric)
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 4000pF @ 1kHz
Varistor Voltage (Typ): 47V
Current - Surge: 1.2kA
Maximum AC Volts: 30VAC
Maximum DC Volts: 38VDC
Energy: 12J
Categories: Circuit Protection
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Varistor Voltage (Minimum): 42.3V
Varistor Voltage (Maximum): 51.7V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1162582-CN2220K30G |
| Product Name | TVS - TVS - Varistors, MOVs - CN2220K30G |
| IFSM | 1200 amps |