TDK-Lambda Americas Inc. Dc-Dc Converter, 24V, 8.4A; Power Supply Approvals Tdk-Lambda CN200B110-24

Description
DC-DC CONVERTER, 24V, 8.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201.6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Regulation:
Datasheet
Description
DC-DC CONVERTER, 24V, 8.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201.6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Regulation:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 8.4A; Power Supply Approvals Tdk-Lambda - 33AK4130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 8.4A; Power Supply Approvals Tdk-Lambda
33AK4130
Dc-Dc Converter, 24V, 8.4A; Power Supply Approvals Tdk-Lambda 33AK4130
DC-DC CONVERTER, 24V, 8.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201.6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 24V, 8.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201.6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK4130
Product Name Dc-Dc Converter, 24V, 8.4A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6866-ea-pub-11500-120-6u-60000w-32085 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - M3GB12015S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details