TDK-Lambda Americas Inc. Dc-Dc Converter, 24V, 8.4A; Power Supply Approvals Tdk-Lambda CN200B110-24/T

Description
DC-DC CONVERTER, 24V, 8.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201.6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Regulation:
Datasheet
Description
DC-DC CONVERTER, 24V, 8.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201.6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Regulation:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 8.4A; Power Supply Approvals Tdk-Lambda - 33AK4133 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 8.4A; Power Supply Approvals Tdk-Lambda
33AK4133
Dc-Dc Converter, 24V, 8.4A; Power Supply Approvals Tdk-Lambda 33AK4133
DC-DC CONVERTER, 24V, 8.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201.6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 24V, 8.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201.6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK4133
Product Name Dc-Dc Converter, 24V, 8.4A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Desktop Adapter - car120-16-multiplug-19654 - TPS Elektronik GmbH
Specs
Type DC-DC Converter; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.31 amps
View Details