The DC-DC Converter, part number 33AK6686, operates with an input voltage range of 43 to 160V and provides a regulated output of 15V at a maximum current of 13.4A, delivering a total output power of 201W. This converter is designed for rugged applications, meeting IEC 61373 Category 1, Class B standards for shock and vibration, making it suitable for use in railway systems. It features a half-brick package, allowing for efficient use of board space.
The converter includes several key functionalities such as active current sharing for parallel operation, remote sense, and remote on/off capabilities. It also has overcurrent, overvoltage, and overtemperature protection features, ensuring reliable operation under various conditions. The operating temperature range is from -40°C to +100°C for the baseplate, with a maximum storage temperature of 100°C. The unit is compliant with safety certifications including IEC/UL/CSA/EN62368-1
DC-DC CONVERTER, 15V, 13.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:201W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Output Regulation:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 33AK6686 |
| Product Name | Dc-Dc Converter, 15V, 13.4A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter |