TDK-Lambda Americas Inc., High Power Division DC-DC Converter IC CN200B110-13.8

Description
DC-DC, PCB MOUNT, HALF BRICK, IN Product overview: CN200B110-13.8 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CN200B110-13.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC, PCB MOUNT, HALF BRICK, IN Product overview: CN200B110-13.8 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CN200B110-13.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter IC - 132-CN200B110-13.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-CN200B110-13.8
DC-DC Converter IC 132-CN200B110-13.8
DC-DC, PCB MOUNT, HALF BRICK, IN Product overview: CN200B110-13.8 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CN200B110-13.8 can be used for catalog matching and distributor lookup.

DC-DC, PCB MOUNT, HALF BRICK, IN Product overview: CN200B110-13.8 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CN200B110-13.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 990304-CN200B110-13.8 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
990304-CN200B110-13.8
Power Supplies - Board Mount - DC DC Converters 990304-CN200B110-13.8
Win Source Part Number: 990304-CN200B110-13. 8 Category: Power Supplies - Board Mount>DC DC Converters Series: CN-B110 (200W) Type: Isolated Module Features: Adjustable Output, Baseplate, Load Sharing, Remote On/Off, Remote Sense Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 200 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 14.5A Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 13.8V Efficiency: 91% Mounting Type: Through Hole Package / Case: Half Brick Supplier Device Package: Half Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 285-CN200B110-13.8 Approval Agency: CE, UKCA Standard Number: 62368-1

Win Source Part Number: 990304-CN200B110-13.8
Category: Power Supplies - Board Mount>DC DC Converters
Series: CN-B110 (200W)
Type: Isolated Module
Features: Adjustable Output, Baseplate, Load Sharing, Remote On/Off, Remote Sense
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 200 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 14.5A
Voltage - Input (Min): 43V
Voltage - Input (Max): 160V
Voltage - Output 1: 13.8V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: Half Brick
Supplier Device Package: Half Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: 285-CN200B110-13.8
Approval Agency: CE, UKCA
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CN200B110-13.8 990304-CN200B110-13.8
Product Name DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC-DC Converters - 1226026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details