Win Source Part Number: 1186308-CN200B110-13
Category: Power Supplies - Board Mount>DC DC Converters
Series: CN-B110 (200W)
Type: Isolated Module
Features: Adjustable Output, Baseplate, Load Sharing, Remote On/Off, Remote Sense
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 200 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 14.5A
Voltage - Input (Min): 43V
Voltage - Input (Max): 160V
Voltage - Output 1: 13.8V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: Half Brick
Supplier Device Package: Half Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: 285-CN200B110-13.8/L
Approval Agency: CE, UKCA
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1186308-CN200B110-13.8/LC |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |