TDK-Lambda Americas Inc. Dc-Dc Converter, 13.8V, 14.5A; Power Supply Approvals Tdk-Lambda CN200B110-13.8/CO

Description
DC-DC CONVERTER, 13.8V, 14.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.1W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:14.5A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet
Description
DC-DC CONVERTER, 13.8V, 14.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.1W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:14.5A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 13.8V, 14.5A; Power Supply Approvals Tdk-Lambda - 33AK6685 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 13.8V, 14.5A; Power Supply Approvals Tdk-Lambda
33AK6685
Dc-Dc Converter, 13.8V, 14.5A; Power Supply Approvals Tdk-Lambda 33AK6685
DC-DC CONVERTER, 13.8V, 14.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.1W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:14.5A; Output Voltage - Output 2:-; Width:57.9mm

DC-DC CONVERTER, 13.8V, 14.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.1W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:14.5A; Output Voltage - Output 2:-; Width:57.9mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK6685
Product Name Dc-Dc Converter, 13.8V, 14.5A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 17736172 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details