TDK-Lambda Americas Inc. Dc-Dc Converter, 12V, 16.7A; Power Supply Approvals Tdk-Lambda CN200B110-12/CO

Description
DC-DC CONVERTER, 12V, 16.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet
Description
DC-DC CONVERTER, 12V, 16.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 16.7A; Power Supply Approvals Tdk-Lambda - 33AK6684 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 16.7A; Power Supply Approvals Tdk-Lambda
33AK6684
Dc-Dc Converter, 12V, 16.7A; Power Supply Approvals Tdk-Lambda 33AK6684
DC-DC CONVERTER, 12V, 16.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Width:57.9mm

DC-DC CONVERTER, 12V, 16.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Width:57.9mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK6684
Product Name Dc-Dc Converter, 12V, 16.7A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details