TDK-Lambda Americas Inc. DC-DC Converters CN200A110-5/CO

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CN200A110-5/CO is a 200W isolated DC-DC converter in a half-brick package, measuring 57.9 x 61 x 12.7 mm, designed for 60 to 160V input and outputs a 5V nominal voltage with a 4.5 to 6.0V adjustment range. It features remote sense, remote on/off control, and active current share for parallel operation. The converter has an input-to-baseplate isolation of 2,000Vac and input-to-output isolation of 3,000Vac, operates from -40°C to +100°C baseplate temperature, and meets IEC 62368-1 safety standards and EN 45545-2 fire protection requirements. It is certified to IEC 61373 Category 1, Class B shock and vibration standards and includes PCB coating for EN50155 and IEC60571 compliance.

Datasheet Summary
Powered by GS/AI

The CN200A110-5/CO is a 200W isolated DC-DC converter in a half-brick package, measuring 57.9 x 61 x 12.7 mm, designed for 60 to 160V input and outputs a 5V nominal voltage with a 4.5 to 6.0V adjustment range. It features remote sense, remote on/off control, and active current share for parallel operation. The converter has an input-to-baseplate isolation of 2,000Vac and input-to-output isolation of 3,000Vac, operates from -40°C to +100°C baseplate temperature, and meets IEC 62368-1 safety standards and EN 45545-2 fire protection requirements. It is certified to IEC 61373 Category 1, Class B shock and vibration standards and includes PCB coating for EN50155 and IEC60571 compliance.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CN200A110-5/CO - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CN200A110-5/CO
DC-DC Converters CN200A110-5/CO
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number CN200A110-5/CO
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG15-24-12S/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 203S-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-40kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CE-1050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers