TDK-Lambda Americas Inc., High Power Division 24V 200W DC-DC Converter IC CN200A110-24

Description
DC DC CONVERTER 24V 200W Product overview: CN200A110-24 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 200W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CN200A110-24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 24V 200W Product overview: CN200A110-24 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 200W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CN200A110-24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 200W DC-DC Converter IC - 132-CN200A110-24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 200W DC-DC Converter IC
132-CN200A110-24
24V 200W DC-DC Converter IC 132-CN200A110-24
DC DC CONVERTER 24V 200W Product overview: CN200A110-24 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 200W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CN200A110-24 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 24V 200W Product overview: CN200A110-24 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 200W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CN200A110-24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - CN200A110-24 - 915650-CN200A110-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CN200A110-24
915650-CN200A110-24
Power Supplies Board Mount DCDC Converters - CN200A110-24 915650-CN200A110-24
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915650-CN200A110-24 Series: CN-A110 (200W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 8.4A 60V - 160V Input Package: 9-DIP Module, 1/2 Brick Package: Bulk Mounting: Through Hole Family Name: CN200A110 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 915650-CN200A110-24
Series: CN-A110 (200W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 8.4A 60V - 160V Input
Package: 9-DIP Module, 1/2 Brick
Package: Bulk
Mounting: Through Hole
Family Name: CN200A110
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CN200A110-24 915650-CN200A110-24
Product Name 24V 200W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - CN200A110-24
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data