The CN1812S60AG is a multilayer SMD varistor designed for surge protection in telecom applications, with a 100 V RMS operating voltage and a maximum clamping voltage of 200 V at 1 mA. It handles surge currents up to 45 A for a 10/700 μs pulse, compliant with ITU-T and IEC 61000-4-5 standards, and is rated for operating temperatures from -40 °C to +85 °C. The device has a response time of less than 0.5 ns and a capacitance of 400 pF at 1 kHz. It is configured in the 1812 case size with silver palladium termination, no plastic or epoxy encapsulation, and meets UL 94 V-0 flammability requirements. It is not suitable for AC mains operation.
VARISTOR 100V 400A 1812 Product overview: CN1812S60AG from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CN1812S60AG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CN1812S60AG |
| Product Name | 100V 400A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |