Win Source Part Number: 1315045-CN1812L8G
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel (TR)
Number of Circuits: 1
Capacitance @ Frequency: 6000 pF @ 1 kHz
Varistor Voltage (Min): 12.75 V
Varistor Voltage (Typ): 15 V
Varistor Voltage (Max): 17.25 V
Current - Surge: 800 A
Maximum AC Volts: 8 V
Maximum DC Volts: 11 V
Energy: 1.8J
Mounting Type: Surface Mount, MLCV
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1315045-CN1812L8G |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 1812 (4532 Metric) |