Manufacturer: EPCOS (TDK)
Win Source Part Number: 912604-CN1210L8G
Features: 15 V 400 A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.4000
Other Part Number: B72530V80L62, B72530V0080L062, B72530V 80L 62
VARISTOR 15V 400A 1210
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912604-CN1210L8G | CN1210L8G |
| Product Name | TVS - TVS - Varistors, MOVs - CN1210L8G | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Surface Mount, MLCV |