Win Source Part Number: 1146056-CN1206S14BAU
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Varistor Voltage (Typ): 22 V
Varistor Voltage (Max): 27 V
Current - Surge: 200 A
Maximum AC Volts: 14 V
Maximum DC Volts: 16 V
Energy: 0.6J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Alternative Parts (Cross-Reference): CN1206 S14BAUTOG;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72520V1140S262,495-
Product Status: Obsolete
VARISTOR 22V 200A 1206
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1146056-CN1206S14BAUTOG | CN1206S14BAUTOG |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |