TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CN100A11024/CO2 CN100A11024/CO2

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 760204-CN100A11024/C O2 Series: CN-A110 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP, UVLO Package: 8-DIP Module, 1/4 Brick Applications: ITE (Commercial) Power (Watts): 101W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Family Name: CN100A110 Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Input Voltage MIN: 60V Voltage Input MAX: 160V Current - Output (Maximum): 4.2A Alternative Parts (Cross-Reference): RPA120H-11024SRW/GN; EP1601-9RG; EP1601-9R; ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 760204-CN100A11024/C O2 Series: CN-A110 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP, UVLO Package: 8-DIP Module, 1/4 Brick Applications: ITE (Commercial) Power (Watts): 101W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Family Name: CN100A110 Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Input Voltage MIN: 60V Voltage Input MAX: 160V Current - Output (Maximum): 4.2A Alternative Parts (Cross-Reference): RPA120H-11024SRW/GN; EP1601-9RG; EP1601-9R; ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CN100A11024/CO2
760204-CN100A11024/CO2
Power Supplies Board Mount DCDC Converters - CN100A11024/CO2 760204-CN100A11024/CO2
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 760204-CN100A11024/C O2 Series: CN-A110 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP, UVLO Package: 8-DIP Module, 1/4 Brick Applications: ITE (Commercial) Power (Watts): 101W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Family Name: CN100A110 Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Input Voltage MIN: 60V Voltage Input MAX: 160V Current - Output (Maximum): 4.2A Alternative Parts (Cross-Reference): RPA120H-11024SRW/GN; EP1601-9RG; EP1601-9R; ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 760204-CN100A11024/CO2
Series: CN-A110
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 8-DIP Module, 1/4 Brick
Applications: ITE (Commercial)
Power (Watts): 101W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 88%
Family Name: CN100A110
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Input Voltage MIN: 60V
Voltage Input MAX: 160V
Current - Output (Maximum): 4.2A
Alternative Parts (Cross-Reference): RPA120H-11024SRW/GN; EP1601-9RG; EP1601-9R;
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 760204-CN100A11024/CO2
Product Name Power Supplies Board Mount DCDC Converters - CN100A11024/CO2
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1762-ND - DigiKey
Specs
Type 1
Operating Temperature -35 to 71 C (-31 to 160 F)
DC Output Current 5 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-15-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.34 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details