Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 915647-CN100A11012/C
Series: CN-A110 (100W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 8.4A 60V - 160V Input
Package: 8-DIP Module, 1/4 Brick
Package: Bulk
Mounting: Through Hole
Family Name: CN100A
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 915647-CN100A11012/CO2 |
| Product Name | Power Supplies Board Mount DCDC Converters - CN100A11012/CO2 |
| Package Type | Other; Bulk |