Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage.
Features
Applications for this product
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, ISO POL, 1 O/P, 100.8W, 4.2A, 24V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:100.8W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Regulation:- RoHS Compliant: Yes
DC DC CONVERTER 24V 100W
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CN100A110-24 | CN100A110-24 | 70R1000 | CN100A110-24 |
| Product Name | 30W-200W Half & Quarter Brick DC-DC converters | DC-DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 100.8W, 4.2A, 24V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts | |
| DC Output Current | 4.2 amps | 4.2 amps | 4.2 amps | |
| DC Output Power | 101 watts | 30 to 200 watts | 101 watts |