TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters CN100A110-12

Description
Win Source Part Number: 1216722-CN100A110-12 Category: Power Supplies - Board Mount>DC DC Converters Series: CN-A110 (100W) Type: Isolated Module Features: Remote On/Off Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.4A Voltage - Input (Min): 60V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Alternative Parts (Cross-Reference): CN-100A110-12; CN100A110-12.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CN100A11012 Base Product Number: CN100A
Request a Quote Datasheet
Description
Win Source Part Number: 1216722-CN100A110-12 Category: Power Supplies - Board Mount>DC DC Converters Series: CN-A110 (100W) Type: Isolated Module Features: Remote On/Off Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.4A Voltage - Input (Min): 60V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Alternative Parts (Cross-Reference): CN-100A110-12; CN100A110-12.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CN100A11012 Base Product Number: CN100A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1216722-CN100A110-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1216722-CN100A110-12
Power Supplies - Board Mount - DC DC Converters 1216722-CN100A110-12
Win Source Part Number: 1216722-CN100A110-12 Category: Power Supplies - Board Mount>DC DC Converters Series: CN-A110 (100W) Type: Isolated Module Features: Remote On/Off Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.4A Voltage - Input (Min): 60V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Alternative Parts (Cross-Reference): CN-100A110-12; CN100A110-12.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CN100A11012 Base Product Number: CN100A

Win Source Part Number: 1216722-CN100A110-12
Category: Power Supplies - Board Mount>DC DC Converters
Series: CN-A110 (100W)
Type: Isolated Module
Features: Remote On/Off
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 8.4A
Voltage - Input (Min): 60V
Voltage - Input (Max): 160V
Voltage - Output 1: 12V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/4 Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Alternative Parts (Cross-Reference): CN-100A110-12; CN100A110-12.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: CN100A11012
Base Product Number: CN100A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1216722-CN100A110-12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3A 42V SOIC Step-Down DC-DC Converter IC - 739-LM22676MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 3 amps
View Details
2 suppliers
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details