Manufacturer: EPCOS (TDK)
Win Source Part Number: 1029757-CN0603M4G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Varistor Voltage (Min): 6.4V
Varistor Voltage (Typ): 8V
Varistor Voltage (Max): 9.6V
Current - Surge: 30A
Maximum AC Volts: 4VAC
Maximum DC Volts: 5.5VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
VARISTOR 8V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1029757-CN0603M4G | CN0603M4G |
| Product Name | TVS - TVS - Varistors, MOVs - CN0603M4G | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 30 amps |