EPCOS AG Fixed Inductors CLT32-R44

Description
440nH Shielded Molded Inductor 10.1A 7.6mOhm 4-SMD
Request a Quote Datasheet
Description
440nH Shielded Molded Inductor 10.1A 7.6mOhm 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-CLT32-R44CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R44CT-ND
Fixed Inductors 495-CLT32-R44CT-ND
440nH Shielded Molded Inductor 10.1A 7.6mOhm 4-SMD

440nH Shielded Molded Inductor 10.1A 7.6mOhm 4-SMD

Buy Now Datasheet
Fixed Inductors - 495-CLT32-R44DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R44DKR-ND
Fixed Inductors 495-CLT32-R44DKR-ND
440nH Shielded Molded Inductor 10.1A 7.6mOhm 4-SMD

440nH Shielded Molded Inductor 10.1A 7.6mOhm 4-SMD

Buy Now Datasheet
Fixed Inductors - 495-CLT32-R44TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R44TR-ND
Fixed Inductors 495-CLT32-R44TR-ND
440nH Shielded Molded Inductor 10.1A 7.6mOhm 4-SMD

440nH Shielded Molded Inductor 10.1A 7.6mOhm 4-SMD

Buy Now Datasheet
Power Inductor, 440Nh, Shielded, 10.1A Rohs Compliant Epcos - 31AK5798 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 440Nh, Shielded, 10.1A Rohs Compliant Epcos
31AK5798
Power Inductor, 440Nh, Shielded, 10.1A Rohs Compliant Epcos 31AK5798
POWER INDUCTOR, 440NH, SHIELDED, 10.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 440NH, SHIELDED, 10.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-CLT32-R44CT-ND 31AK5798
Product Name Fixed Inductors Power Inductor, 440Nh, Shielded, 10.1A Rohs Compliant Epcos
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details