EPCOS AG Fixed Inductors CLT32-R31

Description
310nH Shielded Molded Inductor 12.1A 5.3mOhm 4-SMD
Request a Quote Datasheet
Description
310nH Shielded Molded Inductor 12.1A 5.3mOhm 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-CLT32-R31DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R31DKR-ND
Fixed Inductors 495-CLT32-R31DKR-ND
310nH Shielded Molded Inductor 12.1A 5.3mOhm 4-SMD

310nH Shielded Molded Inductor 12.1A 5.3mOhm 4-SMD

Buy Now Datasheet
Fixed Inductors - 495-CLT32-R31TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R31TR-ND
Fixed Inductors 495-CLT32-R31TR-ND
310nH Shielded Molded Inductor 12.1A 5.3mOhm 4-SMD

310nH Shielded Molded Inductor 12.1A 5.3mOhm 4-SMD

Buy Now Datasheet
Fixed Inductors - 495-CLT32-R31CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R31CT-ND
Fixed Inductors 495-CLT32-R31CT-ND
310nH Shielded Molded Inductor 12.1A 5.3mOhm 4-SMD

310nH Shielded Molded Inductor 12.1A 5.3mOhm 4-SMD

Buy Now Datasheet
Power Inductor, 310Nh, Shielded, 12.1A Rohs Compliant Epcos - 31AK5797 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 310Nh, Shielded, 12.1A Rohs Compliant Epcos
31AK5797
Power Inductor, 310Nh, Shielded, 12.1A Rohs Compliant Epcos 31AK5797
POWER INDUCTOR, 310NH, SHIELDED, 12.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 310NH, SHIELDED, 12.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-CLT32-R31DKR-ND 31AK5797
Product Name Fixed Inductors Power Inductor, 310Nh, Shielded, 12.1A Rohs Compliant Epcos
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details