EPCOS AG Fixed Inductors CLT32-R20

Description
200nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD
Request a Quote Datasheet
Description
200nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-CLT32-R20TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R20TR-ND
Fixed Inductors 495-CLT32-R20TR-ND
200nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

200nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

Buy Now Datasheet
Fixed Inductors - 495-CLT32-R20CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R20CT-ND
Fixed Inductors 495-CLT32-R20CT-ND
200nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

200nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

Buy Now Datasheet
Fixed Inductors - 495-CLT32-R20DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R20DKR-ND
Fixed Inductors 495-CLT32-R20DKR-ND
200nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

200nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

Buy Now Datasheet
Power Inductor, 200Nh, Shielded, 15.4A Rohs Compliant Epcos - 31AK5796 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 200Nh, Shielded, 15.4A Rohs Compliant Epcos
31AK5796
Power Inductor, 200Nh, Shielded, 15.4A Rohs Compliant Epcos 31AK5796
POWER INDUCTOR, 200NH, SHIELDED, 15.4A ROHS COMPLIANT: YES

POWER INDUCTOR, 200NH, SHIELDED, 15.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-CLT32-R20TR-ND 31AK5796
Product Name Fixed Inductors Power Inductor, 200Nh, Shielded, 15.4A Rohs Compliant Epcos
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details