EPCOS AG Fixed Inductors CLT32-R15

Description
150nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD
Request a Quote Datasheet
Description
150nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-CLT32-R15TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R15TR-ND
Fixed Inductors 495-CLT32-R15TR-ND
150nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

150nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

Buy Now Datasheet
Fixed Inductors - 495-CLT32-R15DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R15DKR-ND
Fixed Inductors 495-CLT32-R15DKR-ND
150nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

150nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

Buy Now Datasheet
Fixed Inductors - 495-CLT32-R15CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-R15CT-ND
Fixed Inductors 495-CLT32-R15CT-ND
150nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

150nH Shielded Molded Inductor 15.4A 3.3mOhm 4-SMD

Buy Now Datasheet
Power Inductor, 150Nh, Shielded, 15.4A Rohs Compliant Epcos - 31AK5795 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Nh, Shielded, 15.4A Rohs Compliant Epcos
31AK5795
Power Inductor, 150Nh, Shielded, 15.4A Rohs Compliant Epcos 31AK5795
POWER INDUCTOR, 150NH, SHIELDED, 15.4A ROHS COMPLIANT: YES

POWER INDUCTOR, 150NH, SHIELDED, 15.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-CLT32-R15TR-ND 31AK5795
Product Name Fixed Inductors Power Inductor, 150Nh, Shielded, 15.4A Rohs Compliant Epcos
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details