55nH Shielded Molded Inductor 28A 1mOhm 4-SMD
55nH Shielded Molded Inductor 28A 1mOhm 4-SMD
55nH Shielded Molded Inductor 28A 1mOhm 4-SMD
POWER INDUCTOR, 55NH, SHIELDED, 28A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-CLT32-55NTR-ND | 31AK5801 |
| Product Name | Fixed Inductors | Power Inductor, 55Nh, Shielded, 28A Rohs Compliant Epcos |
| Operating Temperature | -40 to 165 C (-40 to 329 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |