TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CLLG1AX7R1A105M085AC

Description
Ultra Low Inductance
Request a Quote Datasheet
Description
Ultra Low Inductance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CLLG1AX7R1A105M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CLLG1AX7R1A105M085AC
Multilayer Ceramic Chip Capacitor CLLG1AX7R1A105M085AC
Ultra Low Inductance

Ultra Low Inductance

Supplier's Site
Ceramic Capacitors - 445-10540-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10540-2-ND
Ceramic Capacitors 445-10540-2-ND
1µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CLLG1AX7R1A105M085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CLLG1AX7R1A105M085AC
Ceramic Capacitors CLLG1AX7R1A105M085AC
CAP CER 1UF 10V X7R 1206

CAP CER 1UF 10V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CLLG1AX7R1A105M085AC 445-10540-2-ND CLLG1AX7R1A105M085AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors; Multilayer
Applications General Purpose; Commercial Grade Bypass Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers