Manufacturer: TDK Corporation
Win Source Part Number: 752649-CLF7045T-6R8N
Series: CLF-D
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 3A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 3.3A
Test Frequency: 100kHz
Size: 0.283" L x 0.272" W (7.20mm x 6.90mm)
Family Name: CLF-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 35.1 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): B1079AS-6R8N; 46682C; B1077AS-6R8N;
Introduction Date: May 14, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
6.8µH Shielded Wirewound Inductor 3A 35.1mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 3A 35.1mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 3A 35.1mOhm Max Nonstandard
FIXED IND 6.8UH 3A 35.1 MOHM SMD Product overview: CLF7045T-6R8N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3A, 35.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3A, 35.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-6R8N-D can be used for catalog matching and distributor lookup.
FIXED IND 6.8UH 3A 35.1 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 752649-CLF7045T-6R8N-D | 445-9556-2-ND | 71-CLF7045T-6R8N-D | CLF7045T-6R8N-D |
| Product Name | Fixed Inductors - CLF7045T-6R8N-D | Fixed Inductors | SMD 6.8UH 3A 35.1 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |