FIXED IND 68UH 950MA 252MOHM SMD Product overview: CLF7045T-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 950MA, 252MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 950MA, 252MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-680M-D can be used for catalog matching and distributor lookup.
68µH Shielded Wirewound Inductor 950mA 252mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 950mA 252mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 950mA 252mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF7045T-680M-D | 445-9562-6-ND |
| Product Name | SMD 68UH 950MA 252MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 68 microH |