FIXED IND 4.7UH 3.6A 26 MOHM SMD Product overview: CLF7045T-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.6A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.6A, 26 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-4R7N-D can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 3.6A 26mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 3.6A 26mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 3.6A 26mOhm Max Nonstandard
Win Source Part Number: 1135378-CLF7045T-4R7
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 26mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-9555-1,445-9555-
Current - Saturation (Isat): 4.1A
FIXED IND 4.7UH 3.6A 26 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF7045T-4R7N-D | 445-9555-6-ND | 1135378-CLF7045T-4R7N-D | CLF7045T-4R7N-D |
| Product Name | SMD 4.7UH 3.6A 26 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH |