TDK U.S.A. Corporation 470UH 430MA 1.42OHM Inductor and Choke CLF7045T-471M-H

Description
FIXED IND 470UH 430MA 1.42OHM SM Product overview: CLF7045T-471M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 430MA, 1.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 430MA, 1.42OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-471M-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 430MA 1.42OHM SM Product overview: CLF7045T-471M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 430MA, 1.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 430MA, 1.42OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-471M-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 430MA 1.42OHM Inductor and Choke - 71-CLF7045T-471M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 430MA 1.42OHM Inductor and Choke
71-CLF7045T-471M-H
470UH 430MA 1.42OHM Inductor and Choke 71-CLF7045T-471M-H
FIXED IND 470UH 430MA 1.42OHM SM Product overview: CLF7045T-471M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 430MA, 1.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 430MA, 1.42OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-471M-H can be used for catalog matching and distributor lookup.

FIXED IND 470UH 430MA 1.42OHM SM Product overview: CLF7045T-471M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 430MA, 1.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 430MA, 1.42OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-471M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9550-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9550-1-ND
Fixed Inductors 445-9550-1-ND
470µH Shielded Wirewound Inductor 430mA 1.42Ohm Nonstandard

470µH Shielded Wirewound Inductor 430mA 1.42Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9550-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9550-2-ND
Fixed Inductors 445-9550-2-ND
470µH Shielded Wirewound Inductor 430mA 1.42Ohm Nonstandard

470µH Shielded Wirewound Inductor 430mA 1.42Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF7045T-471M-H 445-9550-1-ND
Product Name 470UH 430MA 1.42OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details