Win Source Part Number: 1370646-CLF7045T-3R3
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 51 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CLF-D
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±30%
Ratings: AEC-Q200
Size / Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
Height - Seated (Max): 0.189" (4.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 3.3 µH
Current Rating (Amps): 4.1 A
Current - Saturation (Isat): 5A
Shielding: Shielded
DC Resistance (DCR): 21.32mOhm Max
Inductance Frequency - Test: 100 kHz
3.3µH Shielded Wirewound Inductor 4.1A 21.32mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 4.1A 21.32mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 4.1A 21.32mOhm Max Nonstandard
FIXED IND 3.3UH 4.1A 21.32 MOHM Product overview: CLF7045T-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.1A, 21.32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.1A, 21.32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-3R3N-D can be used for catalog matching and distributor lookup.
4.1A 3.3uH ±30% 5A SMD Power Inductors ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1370646-CLF7045T-3R3N-D | 445-9554-6-ND | 71-CLF7045T-3R3N-D | CLF7045T-3R3N-D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 3.3UH 4.1A 21.32 MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke | Power Choke | ||
| Configuration | Fixed | Fixed |