TDK Corporation Inductors, Coils, Chokes - Fixed Inductors CLF7045T-331M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1327653-CLF7045T-331 M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) Inductance: 330 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 1.236Ohm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 Current Rating (Amps): 420 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9532-6,445-9532- 2,CLF7045T331M,445-9 532-1 Product Status: Obsolete Current - Saturation (Isat): 490mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1327653-CLF7045T-331 M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) Inductance: 330 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 1.236Ohm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 Current Rating (Amps): 420 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9532-6,445-9532- 2,CLF7045T331M,445-9 532-1 Product Status: Obsolete Current - Saturation (Isat): 490mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327653-CLF7045T-331M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327653-CLF7045T-331M
Inductors, Coils, Chokes - Fixed Inductors 1327653-CLF7045T-331M
Manufacturer: TDK Corporation Win Source Part Number: 1327653-CLF7045T-331 M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) Inductance: 330 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 1.236Ohm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 Current Rating (Amps): 420 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9532-6,445-9532- 2,CLF7045T331M,445-9 532-1 Product Status: Obsolete Current - Saturation (Isat): 490mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 1327653-CLF7045T-331M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
Inductance: 330 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 1.236Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 84
Current Rating (Amps): 420 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9532-6,445-9532-2,CLF7045T331M,445-9532-1
Product Status: Obsolete
Current - Saturation (Isat): 490mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
330UH 420MA 1.236 OHM Inductor and Choke - 71-CLF7045T-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 420MA 1.236 OHM Inductor and Choke
71-CLF7045T-331M
330UH 420MA 1.236 OHM Inductor and Choke 71-CLF7045T-331M
FIXED IND 330UH 420MA 1.236 OHM Product overview: CLF7045T-331M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 420MA, 1.236 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 420MA, 1.236 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-331M can be used for catalog matching and distributor lookup.

FIXED IND 330UH 420MA 1.236 OHM Product overview: CLF7045T-331M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 420MA, 1.236 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 420MA, 1.236 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9532-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9532-2-ND
Fixed Inductors 445-9532-2-ND
330µH Shielded Wirewound Inductor 420mA 1.236Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 420mA 1.236Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327653-CLF7045T-331M 71-CLF7045T-331M 445-9532-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 330UH 420MA 1.236 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details