TDK Corporation Fixed Inductors CLF7045T-331M-D

Description
330µH Shielded Wirewound Inductor 420mA 1.236Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 420mA 1.236Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9566-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9566-1-ND
Fixed Inductors 445-9566-1-ND
330µH Shielded Wirewound Inductor 420mA 1.236Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 420mA 1.236Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9566-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9566-2-ND
Fixed Inductors 445-9566-2-ND
330µH Shielded Wirewound Inductor 420mA 1.236Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 420mA 1.236Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9566-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9566-6-ND
Fixed Inductors 445-9566-6-ND
330µH Shielded Wirewound Inductor 420mA 1.236Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 420mA 1.236Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Clf Series, 330 H, 20%, Shielded, 1.03 Ohm, 420 Ma Rohs Compliant Tdk - 17X1798 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 330 H, 20%, Shielded, 1.03 Ohm, 420 Ma Rohs Compliant Tdk
17X1798
Surface Mount Power Inductor, Clf Series, 330 H, 20%, Shielded, 1.03 Ohm, 420 Ma Rohs Compliant Tdk 17X1798
Surface Mount Power Inductor, CLF Series, 330 H, 20%, Shielded, 1.03 ohm, 420 mA RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 330 H, 20%, Shielded, 1.03 ohm, 420 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9566-1-ND 17X1798
Product Name Fixed Inductors Surface Mount Power Inductor, Clf Series, 330 H, 20%, Shielded, 1.03 Ohm, 420 Ma Rohs Compliant Tdk
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details