TDK U.S.A. Corporation Fixed Inductors CLF7045T-330M

Description
33µH Shielded Wirewound Inductor 1.4A 137mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.4A 137mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15680-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15680-2-ND
Fixed Inductors 445-15680-2-ND
33µH Shielded Wirewound Inductor 1.4A 137mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.4A 137mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 1.4A 137 MOHM Inductor and Choke - 71-CLF7045T-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.4A 137 MOHM Inductor and Choke
71-CLF7045T-330M
SMD 33UH 1.4A 137 MOHM Inductor and Choke 71-CLF7045T-330M
FIXED IND 33UH 1.4A 137 MOHM SMD Product overview: CLF7045T-330M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.4A, 137 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.4A, 137 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.4A 137 MOHM SMD Product overview: CLF7045T-330M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.4A, 137 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.4A, 137 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF7045T-330M
745159-CLF7045T-330M
Fixed Inductors - CLF7045T-330M 745159-CLF7045T-330M
Manufacturer: TDK Corporation Win Source Part Number: 745159-CLF7045T-330M Manufacturer Homepage: www.tdk.com Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 745159-CLF7045T-330M
Manufacturer Homepage: www.tdk.com
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - CLF7045T-330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045T-330M
Fixed Inductors CLF7045T-330M
FIXED IND 33UH 1.4A 137 MOHM SMD

FIXED IND 33UH 1.4A 137 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15680-2-ND 71-CLF7045T-330M 745159-CLF7045T-330M CLF7045T-330M
Product Name Fixed Inductors SMD 33UH 1.4A 137 MOHM Inductor and Choke Fixed Inductors - CLF7045T-330M Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details