Manufacturer: TDK Corporation
Win Source Part Number: 771602-CLF7045T-330M
Series: CLF-H
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.55A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.4A
Test Frequency: 100kHz
Family Name: CLF-H
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm
Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): CDRH5D28-330NC; SLF0745T-330M-HF; ASPI-0704S-330J; ASPI-6D28-330N-T;
Introduction Date: October 31, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
FIXED IND 33UH 1.55A 110MOHM SMD Product overview: CLF7045T-330M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.55A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.55A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-330M-H can be used for catalog matching and distributor lookup.
33µH Shielded Wirewound Inductor 1.55A 110mOhm Nonstandard
33µH Shielded Wirewound Inductor 1.55A 110mOhm Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 771602-CLF7045T-330M-H | 71-CLF7045T-330M-H | 445-9543-1-ND |
| Product Name | Fixed Inductors - CLF7045T-330M-H | SMD 33UH 1.55A 110MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |