TDK U.S.A. Corporation 2.2UH 4.3A 18.98 MOHM Inductor and Choke CLF7045T-2R2N

Description
FIXED IND 2.2UH 4.3A 18.98 MOHM Product overview: CLF7045T-2R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.3A, 18.98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.3A, 18.98 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-2R2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 4.3A 18.98 MOHM Product overview: CLF7045T-2R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.3A, 18.98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.3A, 18.98 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-2R2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 4.3A 18.98 MOHM Inductor and Choke - 71-CLF7045T-2R2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 4.3A 18.98 MOHM Inductor and Choke
71-CLF7045T-2R2N
2.2UH 4.3A 18.98 MOHM Inductor and Choke 71-CLF7045T-2R2N
FIXED IND 2.2UH 4.3A 18.98 MOHM Product overview: CLF7045T-2R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.3A, 18.98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.3A, 18.98 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-2R2N can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4.3A 18.98 MOHM Product overview: CLF7045T-2R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.3A, 18.98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.3A, 18.98 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-2R2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF7045T-2R2N
722989-CLF7045T-2R2N
Fixed Inductors - CLF7045T-2R2N 722989-CLF7045T-2R2N
Manufacturer: TDK Corporation Win Source Part Number: 722989-CLF7045T-2R2N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 5.5A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.98mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 722989-CLF7045T-2R2N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 5.5A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18.98mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.189" (4.80mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
Current Rating (Amps): 4.3A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-9288-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9288-2-ND
Fixed Inductors 445-9288-2-ND
2.2µH Shielded Wirewound Inductor 4.3A 18.98mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.3A 18.98mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF7045T-2R2N 722989-CLF7045T-2R2N 445-9288-2-ND
Product Name 2.2UH 4.3A 18.98 MOHM Inductor and Choke Fixed Inductors - CLF7045T-2R2N Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers